Block USA, Inc. Datasheets for Line/Load Reactors
Line and load reactors are current-limiting, inductive devices used to remove distortion and filter power.
Line/Load Reactors: Learn more
| Product Name | Notes |
|---|---|
| Rated voltage 230 or 400 Vac Rated current 4 - 25 A Inductance 1.170 - 12.750 mH Insulation class B Ambient temperature -10° C to +40° C Degree of protection... | |
| Rated voltage 3 x 400 Vac Short circuit voltage (uK) 2 % Rated current 3 x 2 - 3 x 63 A Inductivity 0.650 - 6.100 mH Insulation class (IEC)... | |
| Rated voltage 3 x 400 Vac Short circuit voltage (uK) 4 % Rated current 3 x 2 - 3 x 1600A Inductance 0.019 - 14.700 mH Insulation class B or... | |
| Rated voltage 3 x 400 Vac Short circuit voltage (uK) 4 % Rated current 3 x 90 - 3 x 1600A Inductance 0.019 - 14.700 mH Insulation class H Ambient... | |
| Rated voltage 3 x 400 Vac Short-circuit voltage (uK) 4 % Rated current 3 x 2 - 3 x 200 A Inductance 0.015 - 14.650 mH Insulation class F Ambient... |