Block USA, Inc. Single Phase, Primary Switched Mode Power Supply for PCB Assembly PP-0112-004-0

Description
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
Description
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.

Suppliers

Company
Product
Description
Supplier Links
Single Phase, Primary Switched Mode Power Supply for PCB Assembly - PP-0112-004-0 - Block USA, Inc.
Elgin, IL, USA
Single Phase, Primary Switched Mode Power Supply for PCB Assembly
PP-0112-004-0
Single Phase, Primary Switched Mode Power Supply for PCB Assembly PP-0112-004-0
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 4.5 - 30 Vdc
  • Output rated current 0.17 - 0.8 A
  • Ambient temperature -25° C to +50° C

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV),
    EMC:
    EN 61204-3

  • Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PP-0112-004-0
Product Name Single Phase, Primary Switched Mode Power Supply for PCB Assembly
Technology Switching Power Supply
AC Output Current 0.3400 amps
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details