Block USA, Inc. Primary Switched Mode Power Supply PVSB 400/24-20B

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 94 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 94 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSB 400/24-20B - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSB 400/24-20B
Primary Switched Mode Power Supply PVSB 400/24-20B
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 94 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 94 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSB 400/24-20B
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 20 amps
DC Output Voltage 22.8 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details