Block USA, Inc. Primary Switched Mode Power Supply PVSE 400/30-25

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 400/30-25 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 400/30-25
Primary Switched Mode Power Supply PVSE 400/30-25
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 - 48 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 95 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 400/30-25
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 25 amps
DC Output Voltage 27.0 to 43.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details