Block USA, Inc. AC Current Supply for Laboratories BRS 1000

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Teil 2-4, VDE 0411 Teil 1, DIN EN 61558-2-4, EN 61558-2-4, EN 61010-1, IEC 61558-2-4, IEC 61010-1 Isolating transformer with controllable output voltage for use in the laboratory.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Teil 2-4, VDE 0411 Teil 1, DIN EN 61558-2-4, EN 61558-2-4, EN 61010-1, IEC 61558-2-4, IEC 61010-1 Isolating transformer with controllable output voltage for use in the laboratory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Current Supply for Laboratories - BRS 1000 - Block USA, Inc.
Elgin, IL, USA
AC Current Supply for Laboratories
BRS 1000
AC Current Supply for Laboratories BRS 1000
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Teil 2-4, VDE 0411 Teil 1, DIN EN 61558-2-4, EN 61558-2-4, EN 61010-1, IEC 61558-2-4, IEC 61010-1 Isolating transformer with controllable output voltage for use in the laboratory.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated power 400 - 2200 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 93 %
  • Internal resistance 1.80 - 4.96 Ohms
  • Self-cooling
  • Degree of protection IP 20

  • Isolating transformer
    to: VDE 0570 Teil 2-4, VDE 0411 Teil 1, DIN EN 61558-2-4, EN 61558-2-4, EN 61010-1, IEC 61558-2-4, IEC 61010-1

  • Isolating transformer with controllable output voltage for use in the laboratory.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number BRS 1000
Product Name AC Current Supply for Laboratories
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details