Block USA, Inc. Primary Switched Mode Power Supply PVSE 230/24-10

Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet
Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 230/24-10 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 230/24-10
Primary Switched Mode Power Supply PVSE 230/24-10
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 12 - 48 Vdc
  • Output rated current 3 - 20 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 92 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 230/24-10
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 10 amps
DC Output Voltage 22.0 to 29.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details