Block USA, Inc. Primary Switched Mode Power Supply PVSE 230/24-20

Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet
Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 230/24-20 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 230/24-20
Primary Switched Mode Power Supply PVSE 230/24-20
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 12 - 48 Vdc
  • Output rated current 3 - 20 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 92 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 230/24-20
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 20 amps
DC Output Voltage 22.0 to 29.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details