Block USA, Inc. Single Phase, Primary Switched Mode Power Supply for PCB Assembly PP-0124-002-0

Description
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
Description
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.

Suppliers

Company
Product
Description
Supplier Links
Single Phase, Primary Switched Mode Power Supply for PCB Assembly - PP-0124-002-0 - Block USA, Inc.
Elgin, IL, USA
Single Phase, Primary Switched Mode Power Supply for PCB Assembly
PP-0124-002-0
Single Phase, Primary Switched Mode Power Supply for PCB Assembly PP-0124-002-0
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 4.5 - 30 Vdc
  • Output rated current 0.17 - 0.8 A
  • Ambient temperature -25° C to +50° C

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV),
    EMC:
    EN 61204-3

  • Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PP-0124-002-0
Product Name Single Phase, Primary Switched Mode Power Supply for PCB Assembly
Technology Switching Power Supply
AC Output Current 0.1700 amps
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details