PVSL 400/24-10B -- PRIMARY SWITCHED MODE POWER SUPPLY
Block USA, Inc.Primary Switched Mode Power SupplyPVSL 400/24-10B
Description
Input rated voltage 3 x 400 - 500 Vac
Output rated voltage 24 Vdc
Output rated current 10 - 40 A
Ambient temperature -25° C to +70° C
Efficiency up to 92 %
Protection index IP 20
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring. Intelligent additional functions for the input power to replace a variety of external devices such as diagnostic Voltmeter, phase meter, hour meter.
Block USA, Inc.
Done
Description
Input rated voltage 3 x 400 - 500 Vac
Output rated voltage 24 Vdc
Output rated current 10 - 40 A
Ambient temperature -25° C to +70° C
Efficiency up to 92 %
Protection index IP 20
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring. Intelligent additional functions for the input power to replace a variety of external devices such as diagnostic Voltmeter, phase meter, hour meter.
Input rated voltage 3 x 400 - 500 Vac
Output rated voltage 24 Vdc
Output rated current 10 - 40 A
Ambient temperature -25° C to +70° C
Efficiency up to 92 %
Protection index IP 20
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring. Intelligent additional functions for the input power to replace a variety of external devices such as diagnostic Voltmeter, phase meter, hour meter.
Input rated voltage 3 x 400 - 500 Vac
Output rated voltage 24 Vdc
Output rated current 10 - 40 A
Ambient temperature -25° C to +70° C
Efficiency up to 92 %
Protection index IP 20
Primary switched mode power supply
to UL 60950, UL 508
Safety:
EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
EMC:
EN 61204-3
Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring. Intelligent additional functions for the input power to replace a variety of external devices such as diagnostic Voltmeter, phase meter, hour meter.
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply