Block USA, Inc. Datasheets for Harmonic Filters
Harmonic filters isolate harmonic current to protect electrical equipment from damage due to harmonic voltage distortion
Harmonic Filters: Learn more
| Product Name | Notes |
|---|---|
| General Data Rated voltage 230 Vac Rated current 0,84 ‑ 25 A THD‑I 10 % at 50 Hz, 18 % at 60 Hz in rated operation Load rated capacity 0.12... | |
| Rated input voltage 3 x 400 Vac For reactive power 25 - 50 kVAr Detuning factor 7 - 14 % Insulation class F Maximum ambient temperature 40 °C Degree of... | |
| Rated voltage 3 x 400 - 3 x 480 Vac Rated current 3 x 10.00 - 3 x 433.00 A THD-I 5 % in rated operation Load rated capacity 5... | |
| Rated voltage 3 x 400 Vac Rated current 1.3 - 60 A for motor rated output 1.5 - 30 kW for clock frequencies >e;8 kHz Rated frequency from 0 to... | |
| Rated voltage 3 x 400 Vac Rated current 3 x 10.00 - 3 x 144.00 A THD-I 8 % in rated operation Load rated capacity 5.5 - 90 kW Insulation... | |
| Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency... |