Block USA, Inc. Datasheets for Isolation Transformers

Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more

Page: 1 2 3
Product Name Notes
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 12 - 2 x 115 Vac Power 15 - 3000 VA Insulation class B Maximum ambient temperature 40...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 5 - 2 x 24 Vac Rated power 2 - 52 VA Insulation class E Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 48 VA Insulation class E Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 2 x 6 - 2 x 21 Vac Rated power 3 - 60 VA Insulation class B Maximum ambient temperature...
Rated input voltage 2 x 115 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 0.35 - 3.2 VA Insulation class B Maximum ambient temperature 70 °C...
Rated input voltage 2 x 115 Vac Rated output voltage I 9 Vac Rated output voltage II 14.0-0-14.0 Vac Rated power 4.34 - 37.3 VA Insulation class E Maximum ambient...
Rated input voltage 230 Vac Rated output voltage 11.3 - 11.5 Vac Rated output 60 - 300 W Insulation class A Maximum ambient temperature 40 °C Efficiency up to 92...
Rated input voltage 230 Vac Rated output voltage 2 x 12 - 2 x 35 Vac Power 15 - 625 VA Insulation class B Maximum ambient temperature 40 °C Efficiency...
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C...
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 4 - 35 VA Insulation class E Maximum ambient temperature 40 °C...
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 160 - 2500 VA Insulation class A Maximum ambient temperature 40 °C Degree of protection IP 67 Isolating...
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 12 Vac Rated power 1.5 - 10 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up...
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 4.5 - 30 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up...

Next >>