Block USA, Inc. Non Stabilised Universal DC Power Supply UDNC 24-13,5 C

Description
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet
Description
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised Universal DC Power Supply - UDNC 24-13,5 C - Block USA, Inc.
Elgin, IL, USA
Non Stabilised Universal DC Power Supply
UDNC 24-13,5 C
Non Stabilised Universal DC Power Supply UDNC 24-13,5 C
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
  • Universal input rated voltage
  • Output rated voltage 24 Vdc
  • Output rated power 216 - 1104 W
  • Residual ripple factor <e;2 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Rugged DC power supply for harsh industrial applications.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number UDNC 24-13,5 C
Product Name Non Stabilised Universal DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers