Block USA, Inc. Datasheets for Current Sources
Current sources provide reliable current for electrical component testing and for powering specialized components.
Current Sources: Learn more
| Product Name | Notes |
|---|---|
| Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 350 - 2200 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 93... | |
| Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93... |