Block USA, Inc. Primary Switched Mode Power Supply PVSE 400/24-20C

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Protective coating, cold start also at -40°C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Protective coating, cold start also at -40°C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 400/24-20C - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 400/24-20C
Primary Switched Mode Power Supply PVSE 400/24-20C
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Protective coating, cold start also at -40°C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 95 %
  • Protection index IP 20
  • Protective coating, cold start also at -40°C

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 400/24-20C
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 20 amps
DC Output Voltage 22.8 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details