Block USA, Inc. Primary Switched Mode Power Supply PVSE 230/12-10

Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet
Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 230/12-10 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 230/12-10
Primary Switched Mode Power Supply PVSE 230/12-10
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 12 - 48 Vdc
  • Output rated current 3 - 20 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 92 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 230/12-10
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 10 amps
DC Output Voltage 11.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details