Block USA, Inc. Primary Switched Mode Power Supply PVSE 400/24-20

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 400/24-20 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 400/24-20
Primary Switched Mode Power Supply PVSE 400/24-20
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 - 48 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 95 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 400/24-20
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 20 amps
DC Output Voltage 22.8 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details