Block USA, Inc. Datasheets for EMI Filters and RFI Filters
Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more
| Product Name | Notes |
|---|---|
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 0.40 mA Degree of protection IP 20 Radio interference suppression filter to... | |
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 2 mA Degree of protection IP 20 Rail mounting Radio interference suppression... | |
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20... | |
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 65.00 A Leakage current 0.37 mA Degree of protection IP 00 Flat-pin terminals 6.3 x 0.8... | |
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio... | |
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Leakage current <3.00 mA Degree of protection IP 20 Radio interference suppression filter to... | |
| Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Leakage current 8.50 mA Degree of protection IP 20 Radio interference suppression filter to... | |
| Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 7 - 3 x 180 A... | |
| Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A... | |
| Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA... | |
| Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP... | |
| Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 1.00 mA Ambient temperature max. 45... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 250 - 3 x 2200 A Leakage current 23.00 - 370.00 mA... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Degree of protection IP 20 Radio... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current <1.0 mA Degree of... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 19.00 - 37.00 mA... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 6.00 - 7.00 mA... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Ambient temperature max. 50 °C Degree... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A leakage current <0.4 mA Degree of... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Leakage current 20.00 - 37.00 mA... | |
| Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Leakage current 6.00 - 7.00 mA... |