PEL 230/24-4 -- PRIMARY SWITCHED MODE POWER SUPPLY
Block USA, Inc.Primary Switched Mode Power SupplyPEL 230/24-4
Description
Input rated voltage 100 - 240 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 1.3 - 6.5 A
Ambient temperature -25° C to +55° C
Efficiency up to 88 %
Protection index IP 20
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3
Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
Block USA, Inc.
Done
Description
Input rated voltage 100 - 240 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 1.3 - 6.5 A
Ambient temperature -25° C to +55° C
Efficiency up to 88 %
Protection index IP 20
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3
Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
Input rated voltage 100 - 240 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 1.3 - 6.5 A
Ambient temperature -25° C to +55° C
Efficiency up to 88 %
Protection index IP 20
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3
Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
Input rated voltage 100 - 240 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 1.3 - 6.5 A
Ambient temperature -25° C to +55° C
Efficiency up to 88 %
Protection index IP 20
Primary switched mode power supply
to UL 60950, UL 508
Safety:
EN 61558-2-17, EN 60950 (SELV)
EMC:
EN 61204-3
Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.