Block USA, Inc. Primary Switched Mode Power Supply PSR 500/24-10

Description
Input rated voltage 3 x 400 Vac Output rated voltage 24 Vdc Output rated current 5 - 40 A Ambient temperature up to +70° C Efficiency up to 88 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply.
Datasheet
Description
Input rated voltage 3 x 400 Vac Output rated voltage 24 Vdc Output rated current 5 - 40 A Ambient temperature up to +70° C Efficiency up to 88 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PSR 500/24-10 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PSR 500/24-10
Primary Switched Mode Power Supply PSR 500/24-10
Input rated voltage 3 x 400 Vac Output rated voltage 24 Vdc Output rated current 5 - 40 A Ambient temperature up to +70° C Efficiency up to 88 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply.
  • Input rated voltage 3 x 400 Vac
  • Output rated voltage 24 Vdc
  • Output rated current 5 - 40 A
  • Ambient temperature up to +70° C
  • Efficiency up to 88 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV)
    EMC:
    EN 61204-3

  • Primary switch mode power supply is concentrated on the core task of voltage and current supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PSR 500/24-10
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details