Block USA, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Electronic fuse to UL 60950, UL 508, UL 2367 Safety: EN 60950 (SELV) EMC: Immunity to interference EN61000-6-1, EN61000-6-2 Interference emissions EN61000-6-3, EN61000-6-4 n/a | |
| Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 4 x 8 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index... | |
| Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current up to 2/4 x 6 A, 2/4 x 10 A Ambient temperature -10° C to +60° C... |