Block USA, Inc. Primary Switched Mode Power Supply PVSB 400/24-20

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 94 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
Datasheet
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 94 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSB 400/24-20 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSB 400/24-20
Primary Switched Mode Power Supply PVSB 400/24-20
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 94 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 94 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switch mode power supply with high power reserves for all automation requirements with a variety of parameter setting and display functions, including output current and output voltage monitoring.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSB 400/24-20
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 20 amps
DC Output Voltage 22.8 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details