Block USA, Inc. Power Compact - Primary Switched Mode Power Supply PC-0124-050-0

Description
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
Datasheet
Description
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elgin, IL, USA
Power Compact - Primary Switched Mode Power Supply
PC-0124-050-0
Power Compact - Primary Switched Mode Power Supply PC-0124-050-0
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
  • Rated input voltage AC 100 - 240 V
  • Rated output voltage DC 24 V
  • Output rated current 5 - 20 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 92%
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • n/a
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PC-0124-050-0
Product Name Power Compact - Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 5 amps
DC Output Voltage 23.0 to 28.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details