VSI Parylene VSi Parylene Dimer Type N White 1 lb Bottle PARYLENE TYPE N DIMER

Description
VSi Parylene Dimer Type N White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals, and protects well against moisture. Compared to other parylene dimers, type N offers dry lubricity properties, excels as an adhesion tie layer for other top coatings, and provides excellent crevice penetration. 1 lb Bottle.
Request a Quote Datasheet
Description
VSi Parylene Dimer Type N White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals, and protects well against moisture. Compared to other parylene dimers, type N offers dry lubricity properties, excels as an adhesion tie layer for other top coatings, and provides excellent crevice penetration. 1 lb Bottle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSi Parylene Dimer Type N White 1 lb Bottle - PARYLENE TYPE N DIMER - Ellsworth Adhesives
Germantown, WI, USA
VSi Parylene Dimer Type N White 1 lb Bottle
PARYLENE TYPE N DIMER
VSi Parylene Dimer Type N White 1 lb Bottle PARYLENE TYPE N DIMER
VSi Parylene Dimer Type N White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals, and protects well against moisture. Compared to other parylene dimers, type N offers dry lubricity properties, excels as an adhesion tie layer for other top coatings, and provides excellent crevice penetration. 1 lb Bottle.

VSi Parylene Dimer Type N White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals, and protects well against moisture. Compared to other parylene dimers, type N offers dry lubricity properties, excels as an adhesion tie layer for other top coatings, and provides excellent crevice penetration. 1 lb Bottle.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number PARYLENE TYPE N DIMER
Product Name VSi Parylene Dimer Type N White 1 lb Bottle
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Thermal Conductivity 0.1260 W/m-K (0.0728 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Moderate Viscosity UV Curable System for High Performance Bonding, Sealing, Coating and Casting - UV25 - Master Bond, Inc.
Specs
Type High Dielectric; Optical; Thermal Insulation
Form / Function Liquid; Encapsulant or Conformal Coating; Impregnating Resin
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
View Details
Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 5 gal Pail - E-MAX 99003 5 GALLON PAIL - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 2350 psi (16203 KPa)
View Details
Formulations - Applications - Bonding - Tuffbond 315 - 3315AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Conformal Coatings - 557991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Aerosol; Liquid; Encapsulant or Conformal Coating
Chemical System Acrylic; Acrylic resin
Industry Electronics; Electronics, pcbs
View Details