Hager Companies Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Product Name Notes
Additional Notes: - ANSI A2111 (Brass) - ANSI A5111 (Stainless steel) - Non-rising removable pin with button tip and plug - For use on heavy weight doors or doors requiring...
Additional Notes: - ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Hinge testing conforms to ANSI 156.1. Furnished with screw hole locations that conform to standards approved by ANSI...
Adjustable - 3 hinges required per door - Non-handed - Not for use on doors with beveled hinge edge - Grade 1 Material: - Steel
ANIS A8134 - Assembled right hand - Square by 5/8" (6 mm) radius - Removable pin - Bulk assembled
ANS A2133 (Brass) - ANSI A5133 (Stainless steel) - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium...
ANSI 8111 - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors or doors requiring high frequency service
ANSI A1882 - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames
ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors and doors requiring...
ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Handed (specify when ordering) - For use on heavy weight doors or doors requiring high frequency service
ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Non-rising removable pin with flush pin and plug. - For use on heavy weight doors or doors requiring high frequency service...
ANSI A2111 (Steel) - ANSI A5111 (Stainless Steel) - Four ball bearings - Non-rising removable pin with button tip and plug - For use on heavy weight doors and doors...
ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors...
ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Non-rising removable pin with flush pin and plug - For use on medium weight doors or doors requiring medium frequency service...
ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Two ball bearings - Non-removable pin with button tip and plug - Only available in 4-1/2" x 4-1/2" (114 mm x...
ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors...
ANSI A2112 (Brass) - ANSI A5112* (Stainless Steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors...
ANSI A2114 (Brass) - ANSI A5114 (Stainless steel) - Assembled right hand - Square by 5/8" (16 mm) radius - Removable pin
ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with button tip and plug. - With door closer use ball bearing hinge - 3-1/2" x 3-1/2" (89...
ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on heavy...
ANSI A2134 (Brass) - ANSI A5134 (Stainless steel) - Assembled right hand - Square by 5/8" (16 mm) radius - Removable pin
ANSI A2134 (Brass) - ANSI A5134 (Stainless steel) - Reversible - Round corners - 1/4" (6 mm) radius - Removable pin
ANSI A2134 (Brass) - ANSI A5134 (Stainless steel) - Reversible - Round corners - 5/8" (16 mm) radius - Removable pin
ANSI A2134 (Brass) - ANSI A5134 (Stainless steel) - Reversible - Square corners - Removable pin
ANSI A2792 - Pivot opens door to 105 degree maximum - Non-handed - Concealed - Adjustable alignment
ANSI A2792 - Pivot opens doors to 105 degree maximum - Non-handed - Concealed - Adjustable alignment
ANSI A5111 - Three knuckle - Concealed, maintenance-free bearings - Welded hospital tips and plug - Welded knuckles - Options include security torx screws, electric monitor (EMN), electric through wire...
ANSI A5111 - Three Knuckle - Two concealed, maintenance-free bearings - Investment cast - Security torx screws - Hospital tip and reverse security stud are standard - Additional options include...
ANSI A5112 - Non-rising removable pin with button tip and plug. Material: - Stainless Steel with Stainless Steel pin
ANSI A5114 - Reversible - Round corners - 5/8" (16 mm) radius - Removable pin
ANSI A5114 - Reversible - Round corners 1/4" (6 mm) radius - Removable pin
ANSI A5114 - Reversible - Square corners - Removable pin
ANSI A5133 - With door closer use ball bearing hinge - Non-rising removable pin with button tip and plug - For use on medium weight doors and doors requiring medium...
ANSI A5702 - Includes head and floor pivots and door release - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors...
ANSI A5702 - Includes head and floor pivots and door release - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm...
ANSI A5702 - Includes head and floor pivots only - use with door release #610 - For use with square edge doors on hinge side - Wood or metal doors...
ANSI A5702 - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x...
ANSI A8111 (Steel) - Four ball bearings - Non-rising removable pin with button tip and plug - For use on heavy weight doors and doors requiring high frequency service
ANSI A8111 - Four ball bearings - Non-removable pin with tip and plug - For use on heavy weight doors or doors requiring high frequency service
ANSI A8111 - Four ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (127 mm x 127 mm) and 4-1/2" x 4-1/2" (114 mm...
ANSI A8111 - Handed (specify when ordering) - For use on heavy weight doors or doors requiring high frequency service
ANSI A8111 - Non-rising removable pin with flush pin and plug - For use on heavy weight doors or doors requiring high frequency service
ANSI A8111 - Three knuckle - Concealed, maintenance-free bearing - Welded hospital tips and plug - Welded knuckles - Options include security torx screws, electric monitor (EMN), electric through wire...
ANSI A8112 (Steel) - Non-rising removable pin with flush pin and plug - For use on medium weight doors or doors requiring medium frequency service
ANSI A8112 (Steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors requiring medium frequency service
ANSI A8112 - Five knuckle - Two ball bearings - Non-removable pin with button tip and plug - For use on medium weight doors and doors requiring medium frequency service...
ANSI A8112 - Five knuckle - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors and doors requiring medium frequency...
ANSI A8112 - Five knuckle - Two ball bearings - Non-rising removable pin with button tip and plug - Round corner with 1/4'' radius standard - For use on medium...
ANSI A8112 - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service
ANSI A8112 - Non-rising removable pin with flush pin and plug - For use on medium weight doors or doors requiring medium frequency service
ANSI A8112 - Two ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (217 mm x 127 mm) and 4-1/2" x 4-1/2" (114 x...
ANSI A8114 - Assembled left hand - Square by 5/8" (16 mm) radius - Removable pin
ANSI A8114 - Reversible - Round corners - 1/4" (6 mm) radius - Removable pin
ANSI A8114 - Reversible - Square corners - Removable pin
ANSI A8133 - Five knuckle - Non-removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors and doors...
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - Round corner with 1/4'' radius standard - With door closer use ball bearing hinge -...
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors or...
ANSI A8133 - Handed (specify when ordering) - With door closer use ball bearing hinge - For use with medium weight doors or doors requiring medium frequency service
ANSI A8133 - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring low...
ANSI A8133 - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge
ANSI A8133 - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring low...
ANSI A8134 - Assembled left hand - Square by 5/8" (16 mm) radius - Removable pin - Bulk assembled
ANSI A8134 - Assembled left hand - Square by 5/8" (16 mm) radius - Security stud - Removable pin - Bulk assembled
ANSI A8134 - Assembled right hand - Square by 5/8" (16 mm) radius - Removable pin
ANSI A8134 - Reversibe - Square by 5/8" (16 mm) radius - Riveted security pin - Also available bulk assembled
ANSI A8134 - Reversible - Round corners - 1/4" (6 mm) radius - Removable pin - Template hole pattern
ANSI A8134 - Reversible - Round corners - 5/8'' (16 mm) radius - Removable pin - Assembled
ANSI A8134 - Reversible - Round corners - 5/8" (16 mm) radius - Removable pin - Security stud
ANSI A8134 - Reversible - Round Corners - 5/8" (16 mm) radius - Riveted security pin - Not recommended for exterior use
ANSI A8134 - Reversible - Round corners 1/4" (6 mm) radius - Removable pin
ANSI A8134 - Reversible - Round corners 5/8" (16 mm) radius - Removable pin - Bulk assembled
ANSI A8134 - Reversible - Round corners 5/8" (16 mm) radius - Removable pin - Bulk unassembled
ANSI A8134 - Reversible - Round corners 5/8" (16 mm) radius - Round corners (5/8" radius) - Bulk unassembled
ANSI A8134 - Reversible - Square by 5/8" (16 mm) radius - Removable pin - Unassembled - 2 per box
ANSI A8134 - Square by 5/8" (16 mm) radius - Bulk assembled Material: - Steel with Steel pin
ANSI A8134 - Square by 5/8" (16 mm) radius - Safety stud - Bulk unassembled
ANSI A8211 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible
ANSI A8211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service...
ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service...
ANSI A8212 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on medium weight hollow metal doors...
ANSI A8233 - Non-rising removable pin with button tip and plug - Beveled surface leaf - Not for use with door closer - Reversible - For use on medium weight...
ANSI A8311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru bolts and grommets for wood door applications...
ANSI A8311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy...
ANSI A8312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium...
ANSI A8312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications -...
ANSI A8321 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - For use in hospitals or other institutional type...
ANSI A8321 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - For use in hospitals or other institutional type buildings
ANSI A8361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications -...
ANSI A8383 - Three knuckle - Plain bearing - Welded pin - Prime painted - Torx button head bolt - 2 hinges will support 150 lbs. - For use on...
ANSI A8383 - Three knuckle - Plain bearing - Welded pin - Prime painted - Torx button head bolt - Two hinges support the weight of 150 lbs - For...
ANSI A8411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications -...
ANSI A8411 - Non-rising removable pin with flush pin and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy...
ANSI A8412 - Non-rising removable pin with flush pin and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on medium...
ANSI A8412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications -...
ANSI A8421 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use in hospitals or other institutional type...
ANSI A8421 - Non-rising removable pin with flush pin and plug - Beveled surface leaf - Reversible - For use in hospitals or other institutional type buildings
ANSI A8511 - One anchor leaf (frame) - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy...
ANSI A8511 - One anchor leaf (frame) - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high...
ANSI K51071F - Round corners - 1/4" (6 mm) radius - Template hole pattern
ANSI K51071F - Round corners - 1/4" (6 mm) radius Material: - Stainless Steel Packaging: - 2 pack with screws
ANSI K51071F - Round corners - 5/8" (16 mm) radius Material: - Stainless Steel Packaging: - 2 pack with screws
ANSI K51071F - Square corners Material: - Stainless Steel Packaging: - 2 pack with screws
ANSI K81071F - Round corners - 1/4" (6 mm) radius Material: - Steel Packaging: - 2 pack with screws
ANSI K81071F - Round corners - 5/8" (16 mm) radius Material: - Steel Packaging: - 2 pack with screws
ANSI K81071F - Round corners 1/4" (6 mm) radius - Template hole pattern
ANSI K81071F - Square by 5/8" (16 mm) radius Material: - Steel Packaging: - 2 pack with screws
ANSI K81071F - Square corners Material: - Steel Packaging: - 2 pack with screws
ANSI K81081F - For maximum versatility use all spring hinges or a combination of spring and ball bearing hinges. Do NOT use plain bearing hinges. - Full spring tension may...
Both leaves tapped - 5/16" swage - ANSI A8142 - Two ball bearings - Non-rising removable pin with button tip and plug
Both leaves tapped - 5/16" swage - ANSI A8143 - Non-rising removable pin with button tip and plug - Handed (specify when ordering) - Use ball bearings with door closer...
Both leaves tapped - 5/16" swage - Brass ANSI A2142 - Stainless Steel ANSI A5142 - Two ball bearings - Non-rising removable pin with button tip and plug
Both leaves tapped - 5/16" swage - Brass ANSI A2143 - Stainless Steel ANSI A5143 - Non-rising removable pin with button tip and plug - Handed (specify when ordering) -...
Brass ANSI 2511 - Stainless Steel ANSI A5511 - One anchor leaf (frame) - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when...
Brass ANSI A2111 - Stainless Steel ANSI A5111 - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors or doors requiring...
Brass ANSI A2112 - Stainless Steel ANSI A5112 - Four ball bearings - Non-removable pin with tip and plug - For use on heavy weight doors or doors requiring high...
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use...
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel...
Brass ANSI A2212 - Stainless Steel ANSI A5212 - Non-rising removable pin with flush pin and plug - Reversible
Brass ANSI A2212 - Stainless Steel ANSI A5212 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use...
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and...
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door...
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door...
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and...
Brass ANSI A2361 - Stainless Steel ANSI A5361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and...
Brass ANSI A2411 - Stainless Steel ANSI A5411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and...
Brass ANSI A2411 - Stainless Steel ANSI A5411 - Non-rising removable pin with flush pin and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door...
Brass ANSI A2412 - Stainless Steel ANSI A5412 - Non-rising removable pin with flush pin and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door...
Brass ANSI A2412 - Stainless Steel ANSI A5412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and...
Brass ANSI A2511 - Stainless Steel ANSI A5511 - One anchor leaf (frame) - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use...
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075'' = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 7/32" (5.6 mm)...
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075'' = 1.9mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8'' (3.2mm) hinge side...
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Clearance: - 1/8" (3.2 mm) hinge...
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (3.2 mm)...
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 9/32" (7.1 mm)...
Certifications: - Conforms to ANSI A156.26 for A31031G Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom...
Clearance: - 1/2" (13 mm) hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Standard:...
Clearance: - 1/2" (31 mm) hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Standard:...
Clearance: - 1/32" ( 1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance...
Clearance: - 1/32" (1 mm) minimum recommended between door and frame Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier...
Clearance: - 1/32" (1 mm) minimum recommended between doors Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Fire Rating: -...
Clearance: - 1/32" (1 mm) minimum recommended between mullion and door - Plus standard lockside clearance - 1-1/2" (38 mm) to 2-1/4" (57 mm) mullion width Fasteners: - Dril-Kwik® screws...
Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance Fasteners:...
Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details...
Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement:...
Clearance: - 13/16' (21 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs.
Clearance: - 13/16" (21 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs.
Clearance: - 15/16" (24 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs.
Clearance: - 5/16" (8 mm) hinge side - Plus allow an additional 1/32" to the standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement:...
Clearance: - 5/16" (8 mm) hinge side - Plus standard lickside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Dril-Kwik®
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - 1/2...
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Dril-Kwik®
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - 1/2 Dril-Kwik® screws - 1/2 wood screws Length Options: - Standard and Custom - For additional...
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - 1/2 Dril-Kwik® screws - 1/2 wood screws Length Options: - Standard and Custom Door Reinforcement: -...
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs.
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinfrocement: - None required to 200 lbs.
Clearance: - 5/16" (8mm) hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Dril-Kwik® screws...
Clearance: - 5/32" (4 mm) minimum recommended hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners:...
Clearance: - 5/32" (4 mm) minimum recommended hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: -...
Direction: - ANSI K51071F - Square by 5/8" (16 mm) radius Material: - Stainless Steel Packaging: - 2 pack with screws
For beveled edge doors - ANSI A5121 - Four ball bearings - Non-rising removable pin with button tip and plugs - Reversible - For use in hospitals or other institutional...
For beveled edge doors - ANSI A5122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For beveled edge doors - ANSI A8121 - Four ball bearings - Non-rising removable pin with button tips - Reversible - For use in hospitals or other institutional type buildings...
For beveled edge doors - ANSI A8121 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
For beveled edge doors - ANSI A8122 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
For beveled edge doors - ANSI A8122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For beveled edge doors - ANSI A8221 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For beveled edge doors - ANSI A8221 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
For beveled edge doors - ANSI A8511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) -...
For beveled edge doors - ANSI A8511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy...
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug...
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when...
For square edge doors - ANSI A5121 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For square edge doors - ANSI A5122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For square edge doors - ANSI A8121 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For square edge doors - ANSI A8121 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
For square edge doors - ANSI A8122 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
For square edge doors - ANSI A8122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For square edge doors - ANSI A8123 - Non-rising removable pin with button tip and plug - Reversible - For residential and commercial use
For square edge doors - ANSI A8221 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional...
For square edge doors - ANSI A8221 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
For square edge doors - ANSI A8511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) -...
For square edge doors - ANSI A8511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy...
For square edge doors - ANSI A8511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) Material: - Steel with Steel...
For square edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug...
For square edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when...
For use on 1 3/4'' doors - Recommended maximum door weight 180 lbs. - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing...
Full mortise, standard weight, stainless steel hinge with stainless steel pin Application: - Raises door upon opening to clear uneven flooring or carpet Handing: - Please specify handing when ordering...
Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times.
Includes: - Two (2) each 1250 spring hinge and one (1) each AB700 ball bearing hinge Sizes: - 4 1/2" x 4 1/2" (114 x 114 mm) Material: - Steel...
Includes: - Two (2) each 1250 spring hinge and one (1) each BB1279 ball bearing hinge Sizes: - 4 1/2" x 4 1/2" (114 x 114 mm) Material: - Steel...
Material: - 14 Ga. (0.075'' = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 7/32" (5.6 mm) hinge side - Plus standard lockside clearance Fasteners: -...
Material: - 14 Ga. (0.075'' = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 9/32" (7.1 mm) minimum hinge side - Plus standard lockside clearance Fasteners:...
Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (.08 mm) minimum recommended hinge side - Plus standard lockside clearance...
Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (3.2 mm) minimum hinge side - Plus standard lockside clearance Fasteners:...
Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) leaf thickness Clearance: - 5/16" (8 mm) Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel -...
Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) leaf thickness Clearance: - 7/32'' (5.6 mm) minimum Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated Steel...
Material: - Aluminum 6063-T6 - 1/16'' (1.5 mm) nominal leaf thickness Clearance: - 1/32" (1 mm) minimum Fasteners: - Standard: #8-18 x 3/4" Truss Head Phillips Tapping AB Zinc plated...
Material: - Steel ANSI K81071 Additional Notes: - Standard screw packaging on sizes 4 1/2 x 4 and 4 1/2 x 4 1/2 is all machine and 1/2 wood. Machine...
Material: - Steel ANSI K81071 Description: - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges.
Material: - Steel with bright zinc finish Hinge: - 3'' x 1'' (76 mm x 25 mm)
Material: - Steel with Steel components ANSI K81071F Sizes: - 3 1/2'' x 3 1/2'' (89 x 89 mm) **Maintain Mortise Depth at .119'' (3 mm) - 4" x 4"
Non-rising removable pin with flush pin and plug - For use on heavy weight doors or doors requiring high frequency service
One leaf tapped - 3/16" swage - ANSI A8152 - Two ball bearings - Non-rising removable pin with button tip and plug
One leaf tapped - 3/16" swage - ANSI A8153 - Non-rising removable pin with button tip and plug - Handed (specify when ordering) - Use ball bearings with door closer...
One leaf tapped - 3/16" swage - Brass ANSI A2152 - Stainless Steel ANSI A5142 - Two ball bearings - Non-rising removable pin with button tip and plug
One leaf tapped - 3/16" swage - Brass ANSI A2153 - Stainless Steel ANSI A5143 - Non-rising removable pin with button tip and plug - Handed (specify when ordering) -...
Reversible - Removable pin - Round corners (5/8" radius)
Size: - 1 5/8'' x 4 1/2'' (41 mm x 114 mm)
Size: - 1 5/8'' x 5'' (41 mm x 127 mm)
Size: - 1 7/16" x 4 1/2" (37 mm x 114 mm)
Size: - 1-7/16'' x 5'' (37 mm x 127 mm)
Warranty: - All Roton products have a lifetime warranty. When ordering electric Roton, the electric portion of the hinge has a one-year warranty. Material: - Aluminum 6063-T6 Clearance: - 15/32"