Hager Companies Datasheets for Door Closers
Door Closers close a door after it has been manually opened.
Door Closers: Learn more
| Product Name | Notes |
|---|---|
| Apply to existing closer covers, arm brackets, and fasteners | |
| Certifications: - ADA Compliant ANSI A117.1 Accessibility Code only for adjustable sizes 1 to 4 - Optional - BHMA Certified ANSI A156.4, adjustable sizes 2 to 6 - Standard -... | |
| Certifications: - BHMA Certified ANSI A156.4, adjustable sizes 2 to 5 - Standard - ADA Compliant ANSI A117.1 Accessibility Code only for adjustable sizes 1 to 4 - Optional -... | |
| Certifications: - BHMA Certified ANSI A156.4, adjustable sizes 2 to 6 - Standard - ADA Compliant ANSI A117.1 Accessability Code only for adjustable sizes 1 to 4 - Optional -... | |
| Certifications: - Conforms to EN1154 - Certified for fire doors Overall Dimensions: - 230 (l) x 37 (w) x 60 (h) mm - 9-1/16" x 1-7/16" x 2-3/8" Track Dimensions:... | |
| Certifications: - Conforms to EN1154 - Certified for fire doors Overall Dimensions: - 246 (l) x 62 (h) x 45 (projection) mm - 9-11/16" x 2-7/16" x 1-25/32" Door Width:... | |
| Certifications: - Conforms to EN1154 Overall Dimensions: - 219 (l) x 40 (w) x 64 (h) mm - 8-5/8" x 1-19/32" x 2-17/32" Track Dimensions: - 460 (l) x 19... | |
| Certifications: - Conforms to EN1154 Overall Dimensions: - 243 (l) x 60 (h) x 39 (projection) mm - 9-9/16" x 2-3/8" x 1-17/32" Door Width: - 850 mm (33-1/2") -... | |
| Certifications: - Tested to EN1154 (4:8:2/4:1:1:3) Overall Dimensions: - 207 (l) x 56 (h) x 39 (projection) mm - 8-5/32" x 2-3/16" x 1-1/2" Door Width: - 850 mm (33-1/2")... | |
| Certifications: - Tested to EN1154 (4:8:3:1:1:3) - Certified for fire doors Overall Dimensions: - 218 (l) x 59 (h) x 42 (projection) mm - 8-19/32" x 2-5/16" x 1-21/32" Door... | |
| Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times. | |
| Overall Dimensions: - 178.3 (l) x 62 (h) x 62.4 (projection) mm - 6-17/32" x 2-7/16" x 2-15/32" Door Width: - 850 mm (33-1/2") to 1100 mm (43-5/16") Door Weight:... | |
| Product Related Files | |
| Springs: - Double heat treated steel, tempered springs Handing : - Non-handed | |
| Springs: - Double heat treated steel, tempered springs Handing: - Non-handed |