Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB2168

Description
ANSI A8361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service
Description
ANSI A8361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB2168 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB2168
Five Knuckle - Ball Bearing - Heavy Weight BB2168
ANSI A8361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service

ANSI A8361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2168
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.32 inch (33.5 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH19-275 - HG-KH19-275 - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Hole Type Round
Number of Holes 12
View Details