Hager Companies Five Knuckle - Plain Bearing - Standard Weight ECRC1100

Description
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - Round corner with 1/4'' radius standard - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring low frequency service
Description
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - Round corner with 1/4'' radius standard - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring low frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Plain Bearing - Standard Weight - ECRC1100 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Plain Bearing - Standard Weight
ECRC1100
Five Knuckle - Plain Bearing - Standard Weight ECRC1100
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - Round corner with 1/4'' radius standard - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring low frequency service

ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - Round corner with 1/4'' radius standard - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring low frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number ECRC1100
Product Name Five Knuckle - Plain Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-229 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JH14-50 - HG-JH14-50 - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 4
View Details