Hager Companies Five Knuckle - Half Surface - Ball Bearing - Heavy Weight BB1270

Description
ANSI A8421 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use in hospitals or other institutional type buildings
Description
ANSI A8421 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use in hospitals or other institutional type buildings

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Half Surface - Ball Bearing - Heavy Weight - BB1270 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Half Surface - Ball Bearing - Heavy Weight
BB1270
Five Knuckle - Half Surface - Ball Bearing - Heavy Weight BB1270
ANSI A8421 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use in hospitals or other institutional type buildings

ANSI A8421 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use in hospitals or other institutional type buildings

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1270
Product Name Five Knuckle - Half Surface - Ball Bearing - Heavy Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-19T - 360-D26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details