Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB1162

Description
For square edge doors - ANSI A8511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use
Description
For square edge doors - ANSI A8511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB1162 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB1162
Five Knuckle - Ball Bearing - Heavy Weight BB1162
For square edge doors - ANSI A8511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use

For square edge doors - ANSI A8511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1162
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details