Hager Companies Three Knuckle - Concealed Anti-Friction Bearing AB852

Description
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service
Description
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Concealed Anti-Friction Bearing - AB852 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Concealed Anti-Friction Bearing
AB852
Three Knuckle - Concealed Anti-Friction Bearing AB852
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Brass ANSI A2311 - Stainless Steel ANSI A5311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB852
Product Name Three Knuckle - Concealed Anti-Friction Bearing
Hinge Type Butt; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0.8 N⋅m, Reverse Torque 1.4 N⋅m, Aluminum Alloy, Natural - E6-10E-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
TORQUE HINGE - HG-TA30R - HG-TA30R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details