Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB1168

Description
ANSI A8111 - Four ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (127 mm x 127 mm) and 4-1/2" x 4-1/2" (114 mm x 114 mm) available in two different leaf sizes - For use on heavy weight doors and doors requiring high frequency service
Description
ANSI A8111 - Four ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (127 mm x 127 mm) and 4-1/2" x 4-1/2" (114 mm x 114 mm) available in two different leaf sizes - For use on heavy weight doors and doors requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB1168 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB1168
Five Knuckle - Ball Bearing - Heavy Weight BB1168
ANSI A8111 - Four ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (127 mm x 127 mm) and 4-1/2" x 4-1/2" (114 mm x 114 mm) available in two different leaf sizes - For use on heavy weight doors and doors requiring high frequency service

ANSI A8111 - Four ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (127 mm x 127 mm) and 4-1/2" x 4-1/2" (114 mm x 114 mm) available in two different leaf sizes - For use on heavy weight doors and doors requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1168
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.6299 inch (16 mm)
Length 7.87 inch (200 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-421-11 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T - 360-26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details