Hager Companies Five Knuckle - Ball Bearing - Standard Weight ECBB1101

Description
ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors requiring medium frequency service - Only available in 4-1/2" x 4-1/2" (114 mm x 114 mm) - Fasteners are AMS x 1/2 WS
Description
ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors requiring medium frequency service - Only available in 4-1/2" x 4-1/2" (114 mm x 114 mm) - Fasteners are AMS x 1/2 WS

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - ECBB1101 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
ECBB1101
Five Knuckle - Ball Bearing - Standard Weight ECBB1101
ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors requiring medium frequency service - Only available in 4-1/2" x 4-1/2" (114 mm x 114 mm) - Fasteners are AMS x 1/2 WS

ANSI A2112 (Brass) - ANSI A5112 (Stainless steel) - Two ball bearings - Non-rising removable pin with button tip and plug - For use on medium weight doors or doors requiring medium frequency service - Only available in 4-1/2" x 4-1/2" (114 mm x 114 mm) - Fasteners are AMS x 1/2 WS

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number ECBB1101
Product Name Five Knuckle - Ball Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AH - HG-CSH63AH - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details