Hager Companies Concealed Anti-Friction Bearing AB701

Description
ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service
Description
ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Concealed Anti-Friction Bearing - AB701 - Hager Companies
St. Louis, MO, USA
Concealed Anti-Friction Bearing
AB701
Concealed Anti-Friction Bearing AB701
ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service

ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB701
Product Name Concealed Anti-Friction Bearing
Hinge Type Half-mortised; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210N - HG-LSC210N - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Hinges - 335153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 3.15 inch (80 mm)
View Details