Hager Companies Heavy Duty Full Surface Hinge 780-157HD

Description
Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Standard: #12 - 24 x 11/16" self drilling pan head machine screw - 1/4" - 20 thru bolts for 1-3/8" - 1-3/4" doors - For additional fasteners, check Price Book for availability Length Options: - Standard and Custom
Description
Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Standard: #12 - 24 x 11/16" self drilling pan head machine screw - 1/4" - 20 thru bolts for 1-3/8" - 1-3/4" doors - For additional fasteners, check Price Book for availability Length Options: - Standard and Custom

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Full Surface Hinge - 780-157HD - Hager Companies
St. Louis, MO, USA
Heavy Duty Full Surface Hinge
780-157HD
Heavy Duty Full Surface Hinge 780-157HD
Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Standard: #12 - 24 x 11/16" self drilling pan head machine screw - 1/4" - 20 thru bolts for 1-3/8" - 1-3/4" doors - For additional fasteners, check Price Book for availability Length Options: - Standard and Custom

Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - Refer to Door and Frame Dimensioning in the General Information section for further details Fasteners: - Standard: #12 - 24 x 11/16" self drilling pan head machine screw - 1/4" - 20 thru bolts for 1-3/8" - 1-3/4" doors - For additional fasteners, check Price Book for availability Length Options: - Standard and Custom

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 780-157HD
Product Name Heavy Duty Full Surface Hinge
Hinge Type Full Surface
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details