Hager Companies Three Knuckle - Concealed Anti-Friction Bearing AB851

Description
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service
Description
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Concealed Anti-Friction Bearing - AB851 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Concealed Anti-Friction Bearing
AB851
Three Knuckle - Concealed Anti-Friction Bearing AB851
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Brass ANSI A2211 - Stainless Steel ANSI A5211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB851
Product Name Three Knuckle - Concealed Anti-Friction Bearing
Hinge Type Half-mortised; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2559 inch (6.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF HINGE - HG-CV127/L - HG-CV127/L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Hole Type Round
Number of Holes 10
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details