Hager Companies Five Knuckle - Ball Bearing - Standard Weight BB2110

Description
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service
Description
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - BB2110 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
BB2110
Five Knuckle - Ball Bearing - Standard Weight BB2110
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service

Brass ANSI A2312 - Stainless Steel ANSI A5312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2110
Product Name Five Knuckle - Ball Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-57 - bisco industries
Specs
Hinge Type Concealed
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details