Hager Companies Hinge Filler Plate - Frame 336L

Description
Size: - 1 5/8'' x 4 1/2'' (41 mm x 114 mm)
Description
Size: - 1 5/8'' x 4 1/2'' (41 mm x 114 mm)

Suppliers

Company
Product
Description
Supplier Links
Hinge Filler Plate - Frame - 336L - Hager Companies
St. Louis, MO, USA
Hinge Filler Plate - Frame
336L
Hinge Filler Plate - Frame 336L
Size: - 1 5/8'' x 4 1/2'' (41 mm x 114 mm)

Size: - 1 5/8'' x 4 1/2'' (41 mm x 114 mm)

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 336L
Product Name Hinge Filler Plate - Frame
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Counterbalance Concealed Support Hinge, M6 Thread, Aluminum, Anodized, Black - CB-10-100-10 - Southco
Specs
Hinge Type Concealed; Rear Mount
Leaf Material Aluminum; Aluminum
View Details
Stainless Steel Torque Hinge - HG-TP30 - HG-TP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details