Hager Companies Camtrol Double Acting - Hospital Set 612

Description
ANSI A5702 - Includes head and floor pivots and door release - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames
Description
ANSI A5702 - Includes head and floor pivots and door release - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames

Suppliers

Company
Product
Description
Supplier Links
Camtrol Double Acting - Hospital Set - 612 - Hager Companies
St. Louis, MO, USA
Camtrol Double Acting - Hospital Set
612
Camtrol Double Acting - Hospital Set 612
ANSI A5702 - Includes head and floor pivots and door release - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames

ANSI A5702 - Includes head and floor pivots and door release - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 612
Product Name Camtrol Double Acting - Hospital Set
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 0.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Hinges - 3289751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0236 inch (0.6000 mm)
Length 39.37 inch (1000 mm)
View Details
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ25 - HG-TLAJ25 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; 304 Stainless Steel, 430, Stainless Steel, PBT
Material Finish Polished, White
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details