Hager Companies Heavy Duty Concealed Leaf Hinge 780-112HD

Description
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channe. Fire Rating: - Up to 3 hr. metal and 90 min. wood composite (with screws) - When ordering, must specify if UL stamp is required
Description
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channe. Fire Rating: - Up to 3 hr. metal and 90 min. wood composite (with screws) - When ordering, must specify if UL stamp is required

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Concealed Leaf Hinge - 780-112HD - Hager Companies
St. Louis, MO, USA
Heavy Duty Concealed Leaf Hinge
780-112HD
Heavy Duty Concealed Leaf Hinge 780-112HD
Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channe. Fire Rating: - Up to 3 hr. metal and 90 min. wood composite (with screws) - When ordering, must specify if UL stamp is required

Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channe. Fire Rating: - Up to 3 hr. metal and 90 min. wood composite (with screws) - When ordering, must specify if UL stamp is required

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 780-112HD
Product Name Heavy Duty Concealed Leaf Hinge
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 12 inch (305 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-23 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
BUTT HINGE - 4545B/SS - 4545B/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details