Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB2169

Description
ANSI A8311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service
Description
ANSI A8311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB2169 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB2169
Five Knuckle - Ball Bearing - Heavy Weight BB2169
ANSI A8311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service

ANSI A8311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2169
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-141-25 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JSA-120S - JSA-120S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details