Hager Companies Three Knuckle - Concealed Anti-Friction Bearing AB802

Description
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight tubular steel doors with channel iron frames requiring medium frequency service
Description
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight tubular steel doors with channel iron frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Concealed Anti-Friction Bearing - AB802 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Concealed Anti-Friction Bearing
AB802
Three Knuckle - Concealed Anti-Friction Bearing AB802
Brass ANSI A2312 - Stainless Steel ANSI A5312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight tubular steel doors with channel iron frames requiring medium frequency service

Brass ANSI A2312 - Stainless Steel ANSI A5312 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight tubular steel doors with channel iron frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB802
Product Name Three Knuckle - Concealed Anti-Friction Bearing
Hinge Type Butt; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-39 - bisco industries
Specs
Hinge Type Concealed
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details