Hager Companies Door of Any Material 790-903

Description
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (3.2 mm) minimum hinge side - Plus standard lockside clearance Fasteners: - #10-24 x 5/8'' S/S Dril-Kwik (R) (metal frame) - #1/4-20 x 3/4" 2C Dril-Kwik (R) (metal door) - #1/4-14 x 1" 2C Type AB (wood door)
Description
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (3.2 mm) minimum hinge side - Plus standard lockside clearance Fasteners: - #10-24 x 5/8'' S/S Dril-Kwik (R) (metal frame) - #1/4-20 x 3/4" 2C Dril-Kwik (R) (metal door) - #1/4-14 x 1" 2C Type AB (wood door)

Suppliers

Company
Product
Description
Supplier Links
Door of Any Material - 790-903 - Hager Companies
St. Louis, MO, USA
Door of Any Material
790-903
Door of Any Material 790-903
Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (3.2 mm) minimum hinge side - Plus standard lockside clearance Fasteners: - #10-24 x 5/8'' S/S Dril-Kwik (R) (metal frame) - #1/4-20 x 3/4" 2C Dril-Kwik (R) (metal door) - #1/4-14 x 1" 2C Type AB (wood door)

Certifications: - ANSI A156.26 Grade 1 for 150-pound doors Material: - 14 Ga. (0.075" = 1.9 mm) Type 304 Stainless Steel Finish: - US32D Satin Clearance: - 1/8" (3.2 mm) minimum hinge side - Plus standard lockside clearance Fasteners: - #10-24 x 5/8'' S/S Dril-Kwik (R) (metal frame) - #1/4-20 x 3/4" 2C Dril-Kwik (R) (metal door) - #1/4-14 x 1" 2C Type AB (wood door)

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 790-903
Product Name Door of Any Material
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE - HG-JHM11-4WT - HG-JHM11-4WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-225 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details