Hager Companies Five Knuckle - Full Mortise - Ball Bearing - Heavy Weight BB1362

Description
For square edge doors - ANSI A5121 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings
Description
For square edge doors - ANSI A5121 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Full Mortise - Ball Bearing - Heavy Weight - BB1362 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Full Mortise - Ball Bearing - Heavy Weight
BB1362
Five Knuckle - Full Mortise - Ball Bearing - Heavy Weight BB1362
For square edge doors - ANSI A5121 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

For square edge doors - ANSI A5121 - Four ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1362
Product Name Five Knuckle - Full Mortise - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
DETENT TORQUE HINGE - HG-DTB8-L - HG-DTB8-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Hinges - 9174501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details