Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB2108

Description
Brass ANSI A2361 - Stainless Steel ANSI A5361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service
Description
Brass ANSI A2361 - Stainless Steel ANSI A5361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB2108 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB2108
Five Knuckle - Ball Bearing - Heavy Weight BB2108
Brass ANSI A2361 - Stainless Steel ANSI A5361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service

Brass ANSI A2361 - Stainless Steel ANSI A5361 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on tubular steel doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2108
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Silver - AH-2E-2024A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details