Hager Companies Datasheets for Locks
Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more
| Product Name | Notes |
|---|---|
| Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 1 - ANSI A250.13 Severe... | |
| Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 2 - ANSI A250.13 Severe... | |
| Certifications: - EN12209 : 2003 - EN1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F3BC00 Backset: - 55 mm Forend Length: - 235 mm Forend Width: - 24 mm... | |
| Certifications: - Meets ANSI 156.16 for L04161 or L84161 Length: - 12" (305 mm) Bolt Size: - 1/4" x 3/4" (6 mm x 19 mm) Bolt Throw: - 1" (25... | |
| Certifications: - Meets ANSI A156.16 for L04151 Bolt Length: - 6" (152 mm) Bolt Width: - 7/16'' (11 mm) Bolt Throw: - 31/32'' (25 mm) Base Width: - 19/32'' (15... | |
| Certifications: - Meets ANSI A156.16 for L04161 or L84161 Length: - 8" (203 mm) Overall width: - 2-1/2" (52 mm) Bolt Throw: - 1" (25 mm) Material: - Steel Finish:... | |
| Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available | |
| Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times. | |
| Length: - 4" (102 mm) Width: - 1-11/16" (43 mm) Bolt Throw: - 3/8" (10 mm) Half Round Bolt Size: - 5/8" (16 mm) Material: - Brass | |
| Standard Door Prep: - 6-3/4" x 4-1/2" x 1" (171 mm x 114 mm x 25 mm) Certifications: - BHMA Certified ANSI A156.13, Series 1000, Grade 1, Operational and Security... |