Hager Companies Five Knuckle - Full Mortise - Ball Bearing - Standard Weight BB1360

Description
For square edge doors - ANSI A5122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings
Description
For square edge doors - ANSI A5122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Full Mortise - Ball Bearing - Standard Weight - BB1360 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Full Mortise - Ball Bearing - Standard Weight
BB1360
Five Knuckle - Full Mortise - Ball Bearing - Standard Weight BB1360
For square edge doors - ANSI A5122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

For square edge doors - ANSI A5122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1360
Product Name Five Knuckle - Full Mortise - Ball Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric, Medium Size, Acetal Copolymer, Natural, White - E6-10-301-10 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
3 suppliers
STAINLESS STEEL TORQUE HINGE - HG-TAS15R - HG-TAS15R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details