Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB2113

Description
Brass ANSI A2411 - Stainless Steel ANSI A5411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service
Description
Brass ANSI A2411 - Stainless Steel ANSI A5411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB2113 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB2113
Five Knuckle - Ball Bearing - Heavy Weight BB2113
Brass ANSI A2411 - Stainless Steel ANSI A5411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service

Brass ANSI A2411 - Stainless Steel ANSI A5411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2113
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE - GH-34-0CR-K - GH-34-0CR-K - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details