Hager Companies Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
| 3/4" (18 mm) throw Backset: - 2-3/4" (70 mm) Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square corner only | |
| Application: - For use with mortise locks. For use with cylindrical locksets with a 3-3/4” backset or greater. Size: - 3" x 11" (76 mm x 279 mm) Materials: -... | |
| Backset: - 2-3/4" (70 mm) Finishes: - US3, US4, US10, US10B, US26, US26D | |
| Backset: - 2-3/4" (70 mm) | |
| Backset: - 2-3/4" Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available | |
| Backset: - 2-3/4" Finishes: - US3, US4, US10, US10B, US26, US26D | |
| Backset: - 2-3/8" (60 mm) Finishes: - US3, US4, US10, US10B, US26, US26D | |
| Backset: - 2-3/8" (60 mm) | |
| Backset: - 2-3/8" Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available | |
| Backset: - 2-3/8" Finishes: - US3, US4, US10, US10B, US26, US26D | |
| Backset: - 2-3/8" to 2-3/4" adjustable Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - 1-1/8" x 2-1/4" (29 mm x 57 mm) faceplate - Standard - Square and... | |
| Backset: - 2-3/8" to 2-3/4" adjustable Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Round corner | |
| Certifications: - EN 12209 : 2003 - EN 1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F-B020 Backset: - 55 mm Center to Center: - 72 mm Forend Length:... | |
| Certifications: - EN 12209 : 2003 - EN 1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F-B020 Backset: - 55 mm Forend Length: - 235 mm Forend Width: -... | |
| Certifications: - EN 12209 : 2003 - EN 1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F2BB20 Backset: - 55 mm Center to Center: - 72 mm Forend Length:... | |
| Dimensions: - 5" (127 mm) Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available | |
| Faceplate: - 1'' x 6-3/4'' (25 mm x 172 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel brass with... | |
| Faceplate: - 1'' x 8-1/2'' (25 mm x 216 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel and brass... | |
| Faceplate: - Square corner | |
| Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Round corner | |
| Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available - 1" x 2-1/4" (25 mm x 57 mm) faceplate | |
| Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available - 1-1/8" x 2-1/4" (29 mm x 57 mm) | |
| Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square corner | |
| Function: - 03 - Entrance by trim when latch bolt is released by key; key removable when locked Finishes: - ALM, DBZ, US3, US32D Levers: - Archer, August, Withnell Projection:... | |
| Function: - 03 - Key retracts latches Size: - 3" x 7-3/4" (76 mm x 197 mm) | |
| Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times. | |
| Hole Diameter: - 13/16" (21 mm) Hole Depth: - 1-1/8” (29 mm) Fasteners: - Two (2) #4 x 3/4" FPHWS Notes: - Designed for use on cabinets and lightweight doors... | |
| Material: - Brass Finishes: - US3, US5, US10B, US15, US15A, US19, US26, US26D Note: - For use with 1-3/8'' (35 mm) door Size: - 2-3/4" x 2-1/2" (70 mm x... | |
| Material: - Zinc or stainless steel Finishes: - US3, US32D, ALM, DBZ | |
| Material: - Zinc or stainless steel Finishes: - US3, US4, US10, US10B, US26, US26D, US32D Description: - For use with 4500 Series Surface Vertical Rod exit device - 1/2" (13... | |
| Note: - For use with Passage/Privacy fuctions | |
| Push & Pull Levers: - 1-15/16" x 4-1/2" (49 x 114 mm) Escutcheons: - 3-1/16" x 5" (78 x 127 mm) Projection: - 2-5/8'' (67 mm) Bolt Throw: - 1/2'' | |
| Push & Pull Levers: - 1-15/16" x 4-1/2" (49 x 114 mm) Escutcheons: - 3-1/16" x 5" (78 x 127 mm) Projection: - 2-5/8" (67 mm) Bolt Throw: - 1/2" | |
| Roller Faceplate: - 1" x 3 3/8" (25 mm x 86 mm) Strike: - 1 1/8" x 2 3/4" (29 mm x 70 mm) Strike Gauge: - 0.063" (2 mm)... | |
| Roller Faceplate: - 1" x 3 3/8" (25 mm x 86 mm) Strike: - 1-11/16" x 2-1/4" (43 mm x 57 mm) Strike Gauge: - 5/32" (4 mm) Material: -... | |
| Roller Faceplate: - 1" x 3-3/8" (25 mm x 86 mm) Strike: - 1-1/4" x 4-7/8" (32 mm x 124 mm) w/ 5/8" lip Strike Thickness: - .090 wrought Strike... | |
| Size: - 1 5/8" x 10" (41 mm x 254 mm) Materials: - 12GA steel, stainless steel Finishes: - US2C, US32D | |
| Size: - 1-1/4" x 8" (32 mm x 203 mm) | |
| Size: - 2-3/4” x 2-1/2” (70 x 64 mm) Finger piece: - 1-3/8” (35 mm) extension Strike Size: - 1" x 2 1/4” (25 x 57 mm) Material: - Brass... | |
| Size: - 2-3/4" x 2-1/2" (70 mm x 64 mm) Finger piece: - 1-3/8" (35 mm) extension Strike Size: - 1" x 2-1/4" (25 mm x 57 mm) Material: -... | |
| Size: - 3" x 11" (76 mm x 279 mm) Materials: - 12GA steel, stainless steel Finishes: - US2C, US32D Fasteners: - Two (2) 5/16"-18 x 1-1/2" carriage bolts with... | |
| Size: - 7-13/32" x 11" (188 mm x 280 mm) Height: - 11" (279 mm) Projection: - 1-7/8" (478 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51... | |
| Strike: - 1-1/8" x 2-1/4" (29 mm x 57 mm) Strike Gauge: - 0.063" (2 mm) Material: - Cast Brass Finishes: - US3, US4, US10, US10B, US15, US26, US26D Fasteners:... |