Hager Companies Three Knuckle - Concealed Anti-Friction Bearing AB751

Description
ANSI A8211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service
Description
ANSI A8211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Concealed Anti-Friction Bearing - AB751 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Concealed Anti-Friction Bearing
AB751
Three Knuckle - Concealed Anti-Friction Bearing AB751
ANSI A8211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

ANSI A8211 - Non-rising removable pin with flush pin and plug - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB751
Product Name Three Knuckle - Concealed Anti-Friction Bearing
Hinge Type Half-mortised; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
DETENT TORQUE HINGE - HG-DTA4-R - HG-DTA4-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details