Hager Companies Half Mortise - Concealed Anti-Friction Bearing AB7512

Description
For beveled edge doors - ANSI A8221 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings
Description
For beveled edge doors - ANSI A8221 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings

Suppliers

Company
Product
Description
Supplier Links
Half Mortise - Concealed Anti-Friction Bearing - AB7512 - Hager Companies
St. Louis, MO, USA
Half Mortise - Concealed Anti-Friction Bearing
AB7512
Half Mortise - Concealed Anti-Friction Bearing AB7512
For beveled edge doors - ANSI A8221 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings

For beveled edge doors - ANSI A8221 - Non-rising removable pin with flush pin and plug - Reversible - For use in hospitals or other institutional type buildings

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB7512
Product Name Half Mortise - Concealed Anti-Friction Bearing
Hinge Type Half-mortised; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Stainless Steel; Stainless steel
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Soft-Close Gravity Hinge - HG-JG150L-CR - HG-JG150L-CR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Leaf Material Plastic; Zinc Alloy, ABS
Material Finish Chrome
View Details